MEMS OSC XO 50.0000MHZ CMOS SMD
Manufacturer: Microchip Technology
Category: Crystals, Oscillators, Resonators-Oscillato
Series: DSC1001
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Base Resonator: MEMS
Type: XO (Standard)
Frequency: 50 MHz
Function: Standby (Power Down)
Output: CMOS
MEMS OSC XO 50.0000MHZ CMOS SMD
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 150-DSC1001DI1-050.0000T-ND | DSC1001DI1-050.0000T | |
| Product Name | Oscillators | Crystals, Oscillators, Resonators-Oscillators | Oscillators |
| Oscillator Type | XO | XO; XO (Standard) | XO; XO (Standard) |
| Package / Form Factor | Surface Mount; 4-VDFN | Surface Mount; Surface Mount | |
| Frequency Stability | 50 ppm | 50 ppm | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |