Win Source Part Number: 1091895-DSC1001DI1-0
Category: Crystals, Oscillators, Resonators>Oscillato
Series: DSC1001
Type: XO (Standard)
Package: Tube
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 140
Mounting: SMD (SMT)
Ratings: AEC-Q100
Frequency: 33.33 MHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 7.2mA
Current - Supply (Disable) (Max): 15µA
Voltage - Supply: 1.8V ~ 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Alternative Parts (Cross-Reference): ASFLM1-32.000MHZ-C-T
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC1001
MEMS OSC XO 33.3300MHZ CMOS SMD
Microchip DSC1001DI1-033.3300 Oscillator
Microchip DSC1001DI1-033.3300 Oscillator
Microchip DSC1001DI1-033.3300 Oscillator
MEMS OSC XO 33.3300MHZ CMOS SMD
MEMS OSCILLATOR, 33.33MHZ, -40 TO 85DEGC; Frequency Nom:33.33MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:50ppm; Supply Voltage Nom:3.3V; Product Range:DSC1001 Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators | Oscillators | Oscillators | Oscillators |
| Product Number | 1091895-DSC1001DI1-033.3300 | 150-DSC1001DI1-033.3300-ND | 1771798 | 1771798P | DSC1001DI1-033.3300 | 70Y7386 |
| Product Name | Crystals, Oscillators, Resonators - Oscillators | Oscillators | MEMS Oscillators | MEMS Oscillators | Oscillators | Mems Oscillator, 33.33Mhz, -40 To 85Degc; Frequency Nom Microchip |
| Oscillator Type | XO; XO (Standard) | XO | Mems | XO; XO (Standard) | ||
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; 4-VDFN | Cdfn | CDFN | Surface Mount; Surface Mount | Surface Mount |
| Frequency | 33.33 MHz | 150 MHz | 33.33 MHz | 33.33 MHz | ||
| Frequency Stability | 50 ppm | 50 ppm | 50 ppm | 50 ppm | 50 ppm | 50 ppm |