MEMS OSC XO 4.9152MHZ CMOS SMD
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Frequency: 891.5MHz Center
Function: Multiple, NonProgrammable
Voltage - Supply: 3V
Operating Temperature: -40°C ~ 85°C
Current - Supply (Max): 17mA
Ratings: Y3
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 150-DSC1001DI1-004.9152T-ND | |
| Product Name | Oscillators | Connectors,Interconnects |
| Oscillator Type | XO | |
| Package / Form Factor | Surface Mount; 4-VDFN | |
| Frequency Stability | 50 ppm |