Microchip Technology, Inc. Oscillators - DSC1001DE2-108.0000T DSC1001DE2-108.0000T

Description
Manufacturer: Microchip Technology Win Source Part Number: 1035149-DSC1001DE2-1 08.0000T Packaging: Reel - TR Type: MEMS (Silicon) Height - Seated (Max): 0.035" (0.90mm) Mounting: SMD (SMT) Ratings: AEC-Q100 Frequency: 108MHz Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 8.7mA Current - Supply (Disable) (Max): 15μA Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -20°C to 70°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Purpose: Standby (Power Down) Supply Voltage - Operating: 1.8 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1035149-DSC1001DE2-1 08.0000T Packaging: Reel - TR Type: MEMS (Silicon) Height - Seated (Max): 0.035" (0.90mm) Mounting: SMD (SMT) Ratings: AEC-Q100 Frequency: 108MHz Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 8.7mA Current - Supply (Disable) (Max): 15μA Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -20°C to 70°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Purpose: Standby (Power Down) Supply Voltage - Operating: 1.8 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC1001DE2-108.0000T - 1035149-DSC1001DE2-108.0000T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1001DE2-108.0000T
1035149-DSC1001DE2-108.0000T
Oscillators - DSC1001DE2-108.0000T 1035149-DSC1001DE2-108.0000T
Manufacturer: Microchip Technology Win Source Part Number: 1035149-DSC1001DE2-1 08.0000T Packaging: Reel - TR Type: MEMS (Silicon) Height - Seated (Max): 0.035" (0.90mm) Mounting: SMD (SMT) Ratings: AEC-Q100 Frequency: 108MHz Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 8.7mA Current - Supply (Disable) (Max): 15μA Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -20°C to 70°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Purpose: Standby (Power Down) Supply Voltage - Operating: 1.8 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1035149-DSC1001DE2-108.0000T
Packaging: Reel - TR
Type: MEMS (Silicon)
Height - Seated (Max): 0.035" (0.90mm)
Mounting: SMD (SMT)
Ratings: AEC-Q100
Frequency: 108MHz
Output: CMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 8.7mA
Current - Supply (Disable) (Max): 15μA
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -20°C to 70°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Purpose: Standby (Power Down)
Supply Voltage - Operating: 1.8 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1035149-DSC1001DE2-108.0000T
Product Name Oscillators - DSC1001DE2-108.0000T
Oscillator Type MEMS (Silicon)
Package / Form Factor Surface Mount
Frequency 108 MHz
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
4 Pin Oscillator TX22 - TX22-18020S-19.200-X-M - Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX22
Frequency 19.2 MHz
View Details