Microchip Technology, Inc. Oscillators DSC1001DE2-025.0000

Description
MEMS OSC XO 25.0000MHZ CMOS SMD
Request a Quote Datasheet
Description
MEMS OSC XO 25.0000MHZ CMOS SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSC1001DE2-025.0000-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 25.0000MHZ CMOS SMD

MEMS OSC XO 25.0000MHZ CMOS SMD

Buy Now Datasheet
Oscillators - DSC1001DE2-025.0000 - 773404-DSC1001DE2-025.0000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1001DE2-025.0000
773404-DSC1001DE2-025.0000
Oscillators - DSC1001DE2-025.0000 773404-DSC1001DE2-025.0000
Manufacturer: Microchip Technology Win Source Part Number: 773404-DSC1001DE2-02 5.0000 Series: DSC1001 Packaging: Tube Type: MEMS (Silicon) Operating Temperature Range: -20°C ~ 70°C Package: 4-SMD, No Lead Mounting: SMD Ratings: AEC-Q100 Frequency: 25MHz Operating Supply Voltage: 1.8 V ~ 3.3 V Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Maximum): 0.035" (0.90mm) Maximum Supply Current: 6.3mA Current - Supply (Disable) (Maximum): 15μA Alternative Parts (Cross-Reference): AMPMDFB-25.0000T3; AMPMDFD-25.0000T3; AMPMDFD-25.0000T; AMPMDFB-25.0000T; Introduction Date: February 01, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 773404-DSC1001DE2-025.0000
Series: DSC1001
Packaging: Tube
Type: MEMS (Silicon)
Operating Temperature Range: -20°C ~ 70°C
Package: 4-SMD, No Lead
Mounting: SMD
Ratings: AEC-Q100
Frequency: 25MHz
Operating Supply Voltage: 1.8 V ~ 3.3 V
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±25ppm
Categories: Crystals, Oscillators, Resonators
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Maximum): 0.035" (0.90mm)
Maximum Supply Current: 6.3mA
Current - Supply (Disable) (Maximum): 15μA
Alternative Parts (Cross-Reference): AMPMDFB-25.0000T3; AMPMDFD-25.0000T3; AMPMDFD-25.0000T; AMPMDFB-25.0000T;
Introduction Date: February 01, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 150-DSC1001DE2-025.0000-ND 773404-DSC1001DE2-025.0000
Product Name Oscillators Oscillators - DSC1001DE2-025.0000
Oscillator Type XO MEMS (Silicon)
Package / Form Factor Surface Mount; 4-VDFN Surface Mount
Frequency Stability 25 ppm 25 ppm
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Oscillators - 1898323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor μMAX
Features / Standards RoHS
Frequency 1050 MHz
View Details
Oscillator Crystal - 510ACA156M250BAGR - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals, Oscillators, Resonators - Oscillators - 1362449-OM-7605-C8-32.768KHZ-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead
Frequency 0.0328 MHz
View Details
2 suppliers
Surface Mount Oscillators - ECS-1618-192-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers