Microchip Technology, Inc. Oscillators DSC1001DC5-012.0000T

Description
MEMS OSC XO 12.0000MHZ CMOS SMD
Request a Quote Datasheet
Description
MEMS OSC XO 12.0000MHZ CMOS SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSC1001DC5-012.0000T-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 12.0000MHZ CMOS SMD

MEMS OSC XO 12.0000MHZ CMOS SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 150-DSC1001DC5-012.0000T-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-VDFN
Frequency Stability 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960520P - RS Components, Ltd.
Specs
Oscillator Type XO; XO
Package / Form Factor DIP-14
Features / Standards RoHS
View Details
Oscillator Crystal - 510ABB92M4000BAGR - Richardson RFPD
Specs
Frequency 92.4 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
3 suppliers
Surface Mount Crystals - ECS-120-10-36Q-AES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers