MEMS OSC XO 27.0000MHZ CMOS SMD
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Frequency: 5kHz
Function: Multiple, NonProgrammable
Voltage - Supply: 3V
Frequency Stability: ±18ppm
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: 8-SMD, No Lead
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 150-DSC1001CL5-027.0000T-ND | |
| Product Name | Oscillators | Connectors,Interconnects |
| Oscillator Type | XO | |
| Package / Form Factor | Surface Mount; 4-VDFN | 8-SMD, No Lead |
| Frequency Stability | 10 ppm | 18 ppm |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |