Microchip Technology, Inc. Connectors,Interconnects DSC1001CL2-024.0000T

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Frequency: 5kHz Function: Multiple, NonProgrammable Output: Ethernet Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Package / Case: 10-PolarPAK® (SH) Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Frequency: 5kHz Function: Multiple, NonProgrammable Output: Ethernet Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Package / Case: 10-PolarPAK® (SH) Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Frequency: 5kHz Function: Multiple, NonProgrammable Output: Ethernet Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Package / Case: 10-PolarPAK® (SH) Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Frequency: 5kHz
Function: Multiple, NonProgrammable
Output: Ethernet
Voltage - Supply: 3V
Operating Temperature: -40°C ~ 85°C
Package / Case: 10-PolarPAK® (SH)
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)

Buy Now Datasheet
Oscillators - 150-DSC1001CL2-024.0000T-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 24.0000MHZ CMOS SMD

MEMS OSC XO 24.0000MHZ CMOS SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 150-DSC1001CL2-024.0000T-ND
Product Name Connectors,Interconnects Oscillators
Package / Form Factor 10-PolarPAK® (SH) Surface Mount; 4-VDFN
Frequency 0.0050 MHz
Supply Voltage 3V 1.7V ~ 3.6V
Oscillator Type XO
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X014LXI011T - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers
Oscillators - DTO 6563 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - X118-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
SN54LS629 Voltage-Controlled Oscillators - SNJ54LS629W - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers