Microchip Technology, Inc. Connectors,Interconnects DSC1001CL1-008.0000T

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Base Resonator: Crystal Function: Multiple, NonProgrammable Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Current - Supply (Disable) (Max): 4mA
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Base Resonator: Crystal Function: Multiple, NonProgrammable Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Current - Supply (Disable) (Max): 4mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Base Resonator: Crystal Function: Multiple, NonProgrammable Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Current - Supply (Disable) (Max): 4mA

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Base Resonator: Crystal
Function: Multiple, NonProgrammable
Voltage - Supply: 3V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Current - Supply (Disable) (Max): 4mA

Buy Now Datasheet
Oscillators - 150-DSC1001CL1-008.0000T-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 8.0000MHZ CMOS SMD

MEMS OSC XO 8.0000MHZ CMOS SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 150-DSC1001CL1-008.0000T-ND
Product Name Connectors,Interconnects Oscillators
Supply Voltage 3V 1.7V ~ 3.6V
Oscillator Type XO
Package / Form Factor Surface Mount; 4-VDFN
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - TLC556MDRG4 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 2.1 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Oscillators - 2195-OM-7605-C9-32.768KHZ-20PPM-TB-QCDKR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Oscillators - 863-510AAA16M3840AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers