Microchip Technology, Inc. Oscillators - DSC1001CL1-003.2500 DSC1001CL1-003.2500

Description
Manufacturer: Microchip Technology Win Source Part Number: 806720-DSC1001CL1-00 3.2500 Packaging: Tube Type: XO (Standard) Mounting Style: SMD Ratings: AEC-Q100 Frequency: 3.25MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±50ppm Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.035" (0.90mm) Current - Supply (Disable) (Maximum): 15μA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 110 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8 ~ 3.3V Base Resonator: MEMS Current - Supply (Maximum): 6.5mA
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 806720-DSC1001CL1-00 3.2500 Packaging: Tube Type: XO (Standard) Mounting Style: SMD Ratings: AEC-Q100 Frequency: 3.25MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±50ppm Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.035" (0.90mm) Current - Supply (Disable) (Maximum): 15μA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 110 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8 ~ 3.3V Base Resonator: MEMS Current - Supply (Maximum): 6.5mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC1001CL1-003.2500 - 806720-DSC1001CL1-003.2500 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1001CL1-003.2500
806720-DSC1001CL1-003.2500
Oscillators - DSC1001CL1-003.2500 806720-DSC1001CL1-003.2500
Manufacturer: Microchip Technology Win Source Part Number: 806720-DSC1001CL1-00 3.2500 Packaging: Tube Type: XO (Standard) Mounting Style: SMD Ratings: AEC-Q100 Frequency: 3.25MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±50ppm Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.035" (0.90mm) Current - Supply (Disable) (Maximum): 15μA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 110 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8 ~ 3.3V Base Resonator: MEMS Current - Supply (Maximum): 6.5mA

Manufacturer: Microchip Technology
Win Source Part Number: 806720-DSC1001CL1-003.2500
Packaging: Tube
Type: XO (Standard)
Mounting Style: SMD
Ratings: AEC-Q100
Frequency: 3.25MHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±50ppm
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Manufacturer Package: 4-SMD, No Lead
Height - Seated (Maximum): 0.035" (0.90mm)
Current - Supply (Disable) (Maximum): 15μA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 110
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8 ~ 3.3V
Base Resonator: MEMS
Current - Supply (Maximum): 6.5mA

Buy Now
Oscillators - 150-DSC1001CL1-003.2500-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 3.2500MHZ CMOS SMD

MEMS OSC XO 3.2500MHZ CMOS SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 806720-DSC1001CL1-003.2500 150-DSC1001CL1-003.2500-ND
Product Name Oscillators - DSC1001CL1-003.2500 Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount Surface Mount; 4-VDFN
Frequency 3.25 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X014LXI106T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
4 Pin Oscillator S7 - S73305-48.000-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 48 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 500DCAA125M000ACF-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 10 ppm
View Details