MEMS OSC XO 33.3330MHZ CMOS SMD
Win Source Part Number: 1378313-DSC1001CI5-0
Category: Crystals, Oscillators, Resonators - Oscillators
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 60 pct.
Type: XO (Standard)
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: DSC1001
Package: Tube
Product Status: Active
Frequency: 33.333 MHz
Package / Case: 4-SMD, No Lead
Base Product Number: DSC1001
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Ratings: AEC-Q100
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.035" (0.90mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Standby (Power Down)
Voltage - Supply: 1.8V ~ 3.3V
Current - Supply (Max): 8mA
Base Resonator: MEMS
Output: CMOS
Frequency Stability: ±10ppm
Current - Supply (Disable) (Max): 15µA
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 150-DSC1001CI5-033.3330-ND | 1378313-DSC1001CI5-033.3330 |
| Product Name | Oscillators | Crystals, Oscillators, Resonators - Oscillators |
| Oscillator Type | XO | XO; XO (Standard) |
| Package / Form Factor | Surface Mount; 4-VDFN | 4-SMD, No Lead |
| Frequency Stability | 10 ppm | 10 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |