Microchip Technology, Inc. Crystals, Oscillators, Resonators - Oscillators DSC1001CI5-033.3300

Description
Win Source Part Number: 1218552-DSC1001CI5-0 33.3300 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: DSC1001 Type: XO (Standard) Package: Tube Height - Seated (Max): 0.035" (0.90mm) Standard Package: 110 Mounting: SMD (SMT) Ratings: AEC-Q100 Frequency: 33.33 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±10ppm Current - Supply (Max): 7.2mA Current - Supply (Disable) (Max): 15µA Voltage - Supply: 1.8V ~ 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC1001
Request a Quote Datasheet
Description
Win Source Part Number: 1218552-DSC1001CI5-0 33.3300 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: DSC1001 Type: XO (Standard) Package: Tube Height - Seated (Max): 0.035" (0.90mm) Standard Package: 110 Mounting: SMD (SMT) Ratings: AEC-Q100 Frequency: 33.33 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±10ppm Current - Supply (Max): 7.2mA Current - Supply (Disable) (Max): 15µA Voltage - Supply: 1.8V ~ 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC1001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1218552-DSC1001CI5-033.3300 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1218552-DSC1001CI5-033.3300
Crystals, Oscillators, Resonators - Oscillators 1218552-DSC1001CI5-033.3300
Win Source Part Number: 1218552-DSC1001CI5-0 33.3300 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: DSC1001 Type: XO (Standard) Package: Tube Height - Seated (Max): 0.035" (0.90mm) Standard Package: 110 Mounting: SMD (SMT) Ratings: AEC-Q100 Frequency: 33.33 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±10ppm Current - Supply (Max): 7.2mA Current - Supply (Disable) (Max): 15µA Voltage - Supply: 1.8V ~ 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC1001

Win Source Part Number: 1218552-DSC1001CI5-033.3300
Category: Crystals, Oscillators, Resonators>Oscillators
Series: DSC1001
Type: XO (Standard)
Package: Tube
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 110
Mounting: SMD (SMT)
Ratings: AEC-Q100
Frequency: 33.33 MHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±10ppm
Current - Supply (Max): 7.2mA
Current - Supply (Disable) (Max): 15µA
Voltage - Supply: 1.8V ~ 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC1001

Buy Now Datasheet
Oscillators - 150-DSC1001CI5-033.3300-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 33.3300MHZ CMOS SMD

MEMS OSC XO 33.3300MHZ CMOS SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1218552-DSC1001CI5-033.3300 150-DSC1001CI5-033.3300-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-VDFN
Frequency 33.33 MHz
Frequency Stability 10 ppm 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-8-33B-CHN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
Programmable Timers and Oscillators - CY2XF32FLXIT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details