Microchip Technology, Inc. Oscillators DSC1001CI5-004.9152T

Description
MEMS OSC XO 4.9152MHZ CMOS SMD
Request a Quote Datasheet
Description
MEMS OSC XO 4.9152MHZ CMOS SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSC1001CI5-004.9152T-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 4.9152MHZ CMOS SMD

MEMS OSC XO 4.9152MHZ CMOS SMD

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1340193-DSC1001CI5-004.9152T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1340193-DSC1001CI5-004.9152T
Crystals, Oscillators, Resonators - Oscillators 1340193-DSC1001CI5-004.9152T
Win Source Part Number: 1340193-DSC1001CI5-0 04.9152T Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC1001 Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 1,000 Ratings: AEC-Q100 Frequency: 4.9152 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±10ppm Current - Supply (Max): 6.3mA Voltage - Supply: 1.8V ~ 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC1001 Current - Supply (Disable) (Max): 15µA

Win Source Part Number: 1340193-DSC1001CI5-004.9152T
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DSC1001
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 1,000
Ratings: AEC-Q100
Frequency: 4.9152 MHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±10ppm
Current - Supply (Max): 6.3mA
Voltage - Supply: 1.8V ~ 3.3V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC1001
Current - Supply (Disable) (Max): 15µA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 150-DSC1001CI5-004.9152T-ND 1340193-DSC1001CI5-004.9152T
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-VDFN 4-SMD, No Lead
Frequency Stability 10 ppm 10 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2XF24LXI005T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - VCO 7312 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 4000 to 9500 MHz
Output Power 10 dBm
View Details
Surface Mount Oscillators - ECS-3963-333-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - IS82C54-1096 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 10 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details