Microchip Technology, Inc. Crystals, Oscillators, Resonators - Oscillators DSC1001CI4-002.0480T

Description
Win Source Part Number: 1035555-DSC1001CI4-0 02.0480T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: DSC1001 Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 1,000 Mounting: SMD (SMT) Ratings: AEC-Q100 Frequency: 2.048 MHz Function: Standby (Power Down) Output: CMOS Current - Supply (Max): 6.3mA Current - Supply (Disable) (Max): 15µA Voltage - Supply: 1.8V ~ 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): DSC1001AE2-002.0480; DSC1001BI2-002.0480T ; DSC1001AE2-002.0480T ; 636L3I001M84320; ECS-2333-018-BN-TR; SIT8008BI-23-33E-1.8 43200G; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC1001
Request a Quote Datasheet
Description
Win Source Part Number: 1035555-DSC1001CI4-0 02.0480T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: DSC1001 Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 1,000 Mounting: SMD (SMT) Ratings: AEC-Q100 Frequency: 2.048 MHz Function: Standby (Power Down) Output: CMOS Current - Supply (Max): 6.3mA Current - Supply (Disable) (Max): 15µA Voltage - Supply: 1.8V ~ 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): DSC1001AE2-002.0480; DSC1001BI2-002.0480T ; DSC1001AE2-002.0480T ; 636L3I001M84320; ECS-2333-018-BN-TR; SIT8008BI-23-33E-1.8 43200G; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC1001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1035555-DSC1001CI4-002.0480T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1035555-DSC1001CI4-002.0480T
Crystals, Oscillators, Resonators - Oscillators 1035555-DSC1001CI4-002.0480T
Win Source Part Number: 1035555-DSC1001CI4-0 02.0480T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: DSC1001 Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 1,000 Mounting: SMD (SMT) Ratings: AEC-Q100 Frequency: 2.048 MHz Function: Standby (Power Down) Output: CMOS Current - Supply (Max): 6.3mA Current - Supply (Disable) (Max): 15µA Voltage - Supply: 1.8V ~ 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): DSC1001AE2-002.0480; DSC1001BI2-002.0480T ; DSC1001AE2-002.0480T ; 636L3I001M84320; ECS-2333-018-BN-TR; SIT8008BI-23-33E-1.8 43200G; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC1001

Win Source Part Number: 1035555-DSC1001CI4-002.0480T
Category: Crystals, Oscillators, Resonators>Oscillators
Series: DSC1001
Type: XO (Standard)
Package: Tape & Reel (TR)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Ratings: AEC-Q100
Frequency: 2.048 MHz
Function: Standby (Power Down)
Output: CMOS
Current - Supply (Max): 6.3mA
Current - Supply (Disable) (Max): 15µA
Voltage - Supply: 1.8V ~ 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Alternative Parts (Cross-Reference): DSC1001AE2-002.0480; DSC1001BI2-002.0480T; DSC1001AE2-002.0480T; 636L3I001M84320; ECS-2333-018-BN-TR; SIT8008BI-23-33E-1.843200G;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC1001

Buy Now Datasheet
Oscillators - 150-DSC1001CI4-002.0480T-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 2.0480MHZ CMOS SMD

MEMS OSC XO 2.0480MHZ CMOS SMD

Buy Now Datasheet
MEMS OSC XO 2.0480MHZ CMOS SMD

MEMS OSC XO 2.0480MHZ CMOS SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators Oscillators
Product Number 1035555-DSC1001CI4-002.0480T 150-DSC1001CI4-002.0480T-ND DSC1001CI4-002.0480T
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-VDFN Surface Mount; Surface Mount
Frequency 2.05 MHz 2.05 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - XC240-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X013LXI156T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 156 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details