Microchip Technology, Inc. Oscillators - DSC1001CI2-073.7280T DSC1001CI2-073.7280T

Description
Manufacturer: Microchip Technology Win Source Part Number: 752973-DSC1001CI2-07 3.7280T Packaging: Tape and Reel Type: XO (Standard) Mounting Style: SMD Ratings: AEC-Q100 Frequency: 73.728MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Categories: Crystals, Oscillators, Resonators Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.035" (0.90mm) Maximum Supply Current: 8.7mA Current - Supply (Disable) (Maximum): 15μA Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.3V Parts Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Base Resonator: MEMS
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 752973-DSC1001CI2-07 3.7280T Packaging: Tape and Reel Type: XO (Standard) Mounting Style: SMD Ratings: AEC-Q100 Frequency: 73.728MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Categories: Crystals, Oscillators, Resonators Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.035" (0.90mm) Maximum Supply Current: 8.7mA Current - Supply (Disable) (Maximum): 15μA Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.3V Parts Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Base Resonator: MEMS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC1001CI2-073.7280T - 752973-DSC1001CI2-073.7280T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1001CI2-073.7280T
752973-DSC1001CI2-073.7280T
Oscillators - DSC1001CI2-073.7280T 752973-DSC1001CI2-073.7280T
Manufacturer: Microchip Technology Win Source Part Number: 752973-DSC1001CI2-07 3.7280T Packaging: Tape and Reel Type: XO (Standard) Mounting Style: SMD Ratings: AEC-Q100 Frequency: 73.728MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Categories: Crystals, Oscillators, Resonators Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.035" (0.90mm) Maximum Supply Current: 8.7mA Current - Supply (Disable) (Maximum): 15μA Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.3V Parts Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Base Resonator: MEMS

Manufacturer: Microchip Technology
Win Source Part Number: 752973-DSC1001CI2-073.7280T
Packaging: Tape and Reel
Type: XO (Standard)
Mounting Style: SMD
Ratings: AEC-Q100
Frequency: 73.728MHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±25ppm
Categories: Crystals, Oscillators, Resonators
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 4-SMD, No Lead
Height - Seated (Maximum): 0.035" (0.90mm)
Maximum Supply Current: 8.7mA
Current - Supply (Disable) (Maximum): 15μA
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V ~ 3.3V
Parts Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Base Resonator: MEMS

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 752973-DSC1001CI2-073.7280T
Product Name Oscillators - DSC1001CI2-073.7280T
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount
Frequency 73.73 MHz
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - CD4541BMTG4 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Oscillators - ECS-1633-160-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details