Microchip Technology, Inc. Oscillators - DSC1001CI2-048.0000B DSC1001CI2-048.0000B

Description
Manufacturer: Microchip Technology Win Source Part Number: 763707-DSC1001CI2-04 8.0000B Series: DSC1001 Packaging: Tube Type: MEMS (Silicon) Operating Temperature Range: -40°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Ratings: AEC-Q100 Frequency: 48MHz Operating Supply Voltage: 1.8 V ~ 3.3 V Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Maximum): 0.035" (0.90mm) Maximum Supply Current: 7.2mA Current - Supply (Disable) (Maximum): 15μA Alternative Parts (Cross-Reference): DSC1001CI2-048.0000T ; DSC1001CI2-048.0000; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 763707-DSC1001CI2-04 8.0000B Series: DSC1001 Packaging: Tube Type: MEMS (Silicon) Operating Temperature Range: -40°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Ratings: AEC-Q100 Frequency: 48MHz Operating Supply Voltage: 1.8 V ~ 3.3 V Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Maximum): 0.035" (0.90mm) Maximum Supply Current: 7.2mA Current - Supply (Disable) (Maximum): 15μA Alternative Parts (Cross-Reference): DSC1001CI2-048.0000T ; DSC1001CI2-048.0000; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC1001CI2-048.0000B - 763707-DSC1001CI2-048.0000B - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1001CI2-048.0000B
763707-DSC1001CI2-048.0000B
Oscillators - DSC1001CI2-048.0000B 763707-DSC1001CI2-048.0000B
Manufacturer: Microchip Technology Win Source Part Number: 763707-DSC1001CI2-04 8.0000B Series: DSC1001 Packaging: Tube Type: MEMS (Silicon) Operating Temperature Range: -40°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Ratings: AEC-Q100 Frequency: 48MHz Operating Supply Voltage: 1.8 V ~ 3.3 V Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Maximum): 0.035" (0.90mm) Maximum Supply Current: 7.2mA Current - Supply (Disable) (Maximum): 15μA Alternative Parts (Cross-Reference): DSC1001CI2-048.0000T ; DSC1001CI2-048.0000; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 763707-DSC1001CI2-048.0000B
Series: DSC1001
Packaging: Tube
Type: MEMS (Silicon)
Operating Temperature Range: -40°C ~ 85°C
Package: 4-SMD, No Lead
Mounting: SMD
Ratings: AEC-Q100
Frequency: 48MHz
Operating Supply Voltage: 1.8 V ~ 3.3 V
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±25ppm
Categories: Crystals, Oscillators, Resonators
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Maximum): 0.035" (0.90mm)
Maximum Supply Current: 7.2mA
Current - Supply (Disable) (Maximum): 15μA
Alternative Parts (Cross-Reference): DSC1001CI2-048.0000T; DSC1001CI2-048.0000;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 763707-DSC1001CI2-048.0000B
Product Name Oscillators - DSC1001CI2-048.0000B
Oscillator Type MEMS (Silicon)
Package / Form Factor Surface Mount
Frequency 48 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-200675-MCSOVT-B16.384MHZE/DJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X013LXI125T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 125 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details