Manufacturer: Microchip Technology
Win Source Part Number: 869674-DSC1001CI2-02
Series: DSC1001
Operating Temperature Range: -40°C ~ 85°C
Features: 24.576 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Mounting: Surface Mount
Family Name: DSC1001
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
MEMS OSC XO 24.5760MHZ CMOS SMD
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 869674-DSC1001CI2-024.5760T | 150-DSC1001CI2-024.5760T-ND |
| Product Name | Oscillators - DSC1001CI2-024.5760T | Oscillators |
| Package / Form Factor | Surface Mount | Surface Mount; 4-VDFN |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Oscillator Type | XO |