Microchip Technology, Inc. Crystals, Oscillators, Resonators - Oscillators DSC1001CI2-024.0000

Description
Win Source Part Number: 1366497-DSC1001CI2-0 24.0000 Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 60 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: DSC1001 Package: Tube Product Status: Active Frequency: 24 MHz Package / Case: 4-SMD, No Lead Base Product Number: DSC1001 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Ratings: AEC-Q100 Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.035" (0.90mm) REACH Status: REACH Unaffected ECCN: EAR99 Function: Standby (Power Down) Voltage - Supply: 1.8V ~ 3.3V Current - Supply (Max): 6.3mA Base Resonator: MEMS Output: CMOS Frequency Stability: ±25ppm Current - Supply (Disable) (Max): 15µA
Request a Quote Datasheet
Description
Win Source Part Number: 1366497-DSC1001CI2-0 24.0000 Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 60 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: DSC1001 Package: Tube Product Status: Active Frequency: 24 MHz Package / Case: 4-SMD, No Lead Base Product Number: DSC1001 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Ratings: AEC-Q100 Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.035" (0.90mm) REACH Status: REACH Unaffected ECCN: EAR99 Function: Standby (Power Down) Voltage - Supply: 1.8V ~ 3.3V Current - Supply (Max): 6.3mA Base Resonator: MEMS Output: CMOS Frequency Stability: ±25ppm Current - Supply (Disable) (Max): 15µA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1366497-DSC1001CI2-024.0000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1366497-DSC1001CI2-024.0000
Crystals, Oscillators, Resonators - Oscillators 1366497-DSC1001CI2-024.0000
Win Source Part Number: 1366497-DSC1001CI2-0 24.0000 Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 60 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: DSC1001 Package: Tube Product Status: Active Frequency: 24 MHz Package / Case: 4-SMD, No Lead Base Product Number: DSC1001 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Ratings: AEC-Q100 Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.035" (0.90mm) REACH Status: REACH Unaffected ECCN: EAR99 Function: Standby (Power Down) Voltage - Supply: 1.8V ~ 3.3V Current - Supply (Max): 6.3mA Base Resonator: MEMS Output: CMOS Frequency Stability: ±25ppm Current - Supply (Disable) (Max): 15µA

Win Source Part Number: 1366497-DSC1001CI2-024.0000
Category: Crystals, Oscillators, Resonators - Oscillators
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 60 pct.
Type: XO (Standard)
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: DSC1001
Package: Tube
Product Status: Active
Frequency: 24 MHz
Package / Case: 4-SMD, No Lead
Base Product Number: DSC1001
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Ratings: AEC-Q100
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.035" (0.90mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Standby (Power Down)
Voltage - Supply: 1.8V ~ 3.3V
Current - Supply (Max): 6.3mA
Base Resonator: MEMS
Output: CMOS
Frequency Stability: ±25ppm
Current - Supply (Disable) (Max): 15µA

Buy Now Datasheet
Oscillators - 150-DSC1001CI2-024.0000-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 24.0000MHZ CMOS SMD

MEMS OSC XO 24.0000MHZ CMOS SMD

Buy Now Datasheet
MEMS OSC XO 24.0000MHZ CMOS SMD

MEMS OSC XO 24.0000MHZ CMOS SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators
Product Number 1366497-DSC1001CI2-024.0000 150-DSC1001CI2-024.0000-ND DSC1001CI2-024.0000
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead Surface Mount; 4-VDFN Surface Mount; Surface Mount
Frequency 24 MHz 24 MHz
Frequency Stability 25 ppm 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-16.384-3HC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
32 kHz TCXOs - SiT1552AC-JF-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details