Microchip Technology, Inc. Oscillators DSC1001CI2-020.0000T

Description
MEMS OSC XO 20.0000MHZ CMOS SMD
Request a Quote Datasheet
Description
MEMS OSC XO 20.0000MHZ CMOS SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSC1001CI2-020.0000T-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 20.0000MHZ CMOS SMD

MEMS OSC XO 20.0000MHZ CMOS SMD

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Base Resonator: MEMS Frequency: 5kHz Function: Multiple, NonProgrammable Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 4-SMD, No Lead

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Base Resonator: MEMS
Frequency: 5kHz
Function: Multiple, NonProgrammable
Voltage - Supply: 3V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: 4-SMD, No Lead

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 150-DSC1001CI2-020.0000T-ND
Product Name Oscillators Connectors,Interconnects
Oscillator Type XO
Package / Form Factor Surface Mount; 4-VDFN 4-SMD, No Lead
Frequency Stability 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2V014FLXIT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 50 to 690 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
4 Pin Oscillator S7 - S733025T-32.000-15-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 32 MHz
Frequency Stability 25 ppm
View Details
Oscillators - 863-510ACA161M133AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details