Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OSCILLATORS
MICROCHIP TECHNOLOGY, INC.
DSC1001CI2-008.1920T -- OSCILLATORS
Microchip Technology, Inc.
Oscillators
DSC1001CI2-008.1920T
Description
MEMS OSC XO 8.1920MHZ CMOS SMD
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
MEMS OSC XO 8.1920MHZ CMOS SMD
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Oscillators
150-DSC1001CI2-008.1920T-ND
Oscillators
150-DSC1001CI2-008.1920T-ND
MEMS OSC XO 8.1920MHZ CMOS SMD
MEMS OSC XO 8.1920MHZ CMOS SMD
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Oscillators
Product Number
150-DSC1001CI2-008.1920T-ND
Product Name
Oscillators
Oscillator Type
XO
Package / Form Factor
Surface Mount; 4-VDFN
Frequency Stability
25 ppm
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
Programmable Timers and Oscillators
CD4536BDW
Specs
Oscillator Type
Programmable Timer
Package / Form Factor
Surface Mount; 16-SOIC (0.295\", 7.50mm Width)
Features / Standards
RoHS
View Details
Infineon Technologies AG
Clock/Timing - Programmable Timers and Oscillators
CY2X014LXI106T
Specs
Package / Form Factor
Surface Mount; Surface Mount
Frequency
106 MHz
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2
suppliers
Interquip Electronics Co., Ltd.
Crystal Oscillator
SMD-5032 160 series 40MHz
Specs
Features / Standards
RoHS; Lead-Free
Frequency
40 MHz
Supply Voltage
3.3 Volts
View Details
Skyworks Solutions, Inc.
Oscillator Crystal
510AAAM460800CAGR
Specs
Frequency
0.4608 MHz
Frequency Stability
100 ppm
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2
suppliers