MEMS OSC XO 33.3330MHZ CMOS SMD
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Frequency: 869MHz ~ 2.17GHz
Function: Multiple, NonProgrammable
Voltage - Supply: 3V
Frequency Stability: ±10ppm
Operating Temperature: -40°C ~ 85°C
Ratings: Cat5
Mounting Type: Fixed
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 150-DSC1001CI1-033.3330-ND | |
| Product Name | Oscillators | Connectors,Interconnects |
| Oscillator Type | XO | |
| Package / Form Factor | Surface Mount; 4-VDFN | 8-SMD, No Lead |
| Frequency Stability | 50 ppm | 10 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |