MEMS OSC XO 24.0000MHZ CMOS SMD
MEMS OSC XO 24.0000MHZ CMOS SMD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 150-DSC1001CI1-024.0000-ND | DSC1001CI1-024.0000 |
| Product Name | Oscillators | Oscillators |
| Oscillator Type | XO | XO; XO (Standard) |
| Package / Form Factor | Surface Mount; 4-VDFN | Surface Mount; Surface Mount |
| Frequency Stability | 50 ppm | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |