Microchip Technology, Inc. Oscillators DSC1001CI1-008.0000

Description
MEMS OSC XO 8.0000MHZ CMOS SMD
Request a Quote Datasheet
Description
MEMS OSC XO 8.0000MHZ CMOS SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSC1001CI1-008.0000-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 8.0000MHZ CMOS SMD

MEMS OSC XO 8.0000MHZ CMOS SMD

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1056280-DSC1001CI1-008.0000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1056280-DSC1001CI1-008.0000
Crystals, Oscillators, Resonators - Oscillators 1056280-DSC1001CI1-008.0000
Win Source Part Number: 1056280-DSC1001CI1-0 08.0000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: DSC1001 Type: XO (Standard) Package: Tube Height - Seated (Max): 0.035" (0.90mm) Standard Package: 110 Mounting: SMD (SMT) Ratings: AEC-Q100 Frequency: 8 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 6.3mA Current - Supply (Disable) (Max): 15µA Voltage - Supply: 1.8V ~ 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): ASA-7.3738MHZ-L-T; DSC1001AC1-008.0000; DSC1001DI1-008.0000T ; DSC1001CC1-008.0000; ASE-8.000MHZ-LC-T; SIT8008BI-13-33E-8.0 00000G; ECS-2333-080-BN-TR; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: DSC1001CI1-008.0000- ND,576-4952-5 Base Product Number: DSC1001

Win Source Part Number: 1056280-DSC1001CI1-008.0000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: DSC1001
Type: XO (Standard)
Package: Tube
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 110
Mounting: SMD (SMT)
Ratings: AEC-Q100
Frequency: 8 MHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 6.3mA
Current - Supply (Disable) (Max): 15µA
Voltage - Supply: 1.8V ~ 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Alternative Parts (Cross-Reference): ASA-7.3738MHZ-L-T; DSC1001AC1-008.0000; DSC1001DI1-008.0000T; DSC1001CC1-008.0000; ASE-8.000MHZ-LC-T; SIT8008BI-13-33E-8.000000G; ECS-2333-080-BN-TR;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: DSC1001CI1-008.0000-ND,576-4952-5
Base Product Number: DSC1001

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 150-DSC1001CI1-008.0000-ND 1056280-DSC1001CI1-008.0000
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-VDFN Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Oscillators - ECS-200X - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1366464-SIT1602BI-23-33E-26.000000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead
Frequency 26 MHz
View Details
2 suppliers
Programmable Timers and Oscillators - P8253-5 - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers