Microchip Technology, Inc. Oscillators DSC1001CE2-024.5760T

Description
MEMS OSC XO 24.5760MHZ CMOS SMD
Request a Quote Datasheet
Description
MEMS OSC XO 24.5760MHZ CMOS SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSC1001CE2-024.5760T-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 24.5760MHZ CMOS SMD

MEMS OSC XO 24.5760MHZ CMOS SMD

Buy Now Datasheet
Oscillators - DSC1001CE2-024.5760T - 773402-DSC1001CE2-024.5760T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1001CE2-024.5760T
773402-DSC1001CE2-024.5760T
Oscillators - DSC1001CE2-024.5760T 773402-DSC1001CE2-024.5760T
Manufacturer: Microchip Technology Win Source Part Number: 773402-DSC1001CE2-02 4.5760T Series: DSC1001 Packaging: Reel package Type: MEMS (Silicon) Operating Temperature Range: -20°C ~ 70°C Package: 4-SMD, No Lead Mounting: SMD Ratings: AEC-Q100 Frequency: 24.576MHz Operating Supply Voltage: 1.8 V ~ 3.3 V Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Maximum): 0.035" (0.90mm) Maximum Supply Current: 6.3mA Current - Supply (Disable) (Maximum): 15μA Alternative Parts (Cross-Reference): AMPMEFB-24.5760T; AMPMEFD-24.5760T; AMPMEFB-24.5760; AMPMEFB-24.5760T3; Introduction Date: February 01, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 773402-DSC1001CE2-024.5760T
Series: DSC1001
Packaging: Reel package
Type: MEMS (Silicon)
Operating Temperature Range: -20°C ~ 70°C
Package: 4-SMD, No Lead
Mounting: SMD
Ratings: AEC-Q100
Frequency: 24.576MHz
Operating Supply Voltage: 1.8 V ~ 3.3 V
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±25ppm
Categories: Crystals, Oscillators, Resonators
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Maximum): 0.035" (0.90mm)
Maximum Supply Current: 6.3mA
Current - Supply (Disable) (Maximum): 15μA
Alternative Parts (Cross-Reference): AMPMEFB-24.5760T; AMPMEFD-24.5760T; AMPMEFB-24.5760; AMPMEFB-24.5760T3;
Introduction Date: February 01, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 150-DSC1001CE2-024.5760T-ND 773402-DSC1001CE2-024.5760T
Product Name Oscillators Oscillators - DSC1001CE2-024.5760T
Oscillator Type XO MEMS (Silicon)
Package / Form Factor Surface Mount; 4-VDFN Surface Mount
Frequency Stability 25 ppm 25 ppm
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
4 Pin Oscillator S2 - S233025T-25.000-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 25 MHz
Frequency Stability 25 ppm
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Crystal Oscillators - 8136318P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details