Manufacturer: Microchip Technology
Win Source Part Number: 1330271-DSC1001CE1-0
Category: Crystals, Oscillators, Resonators>Oscillato
Packaging: Reel - TR
Type: XO (Standard)
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 1,000
Mounting: Surface Mount
Ratings: AEC-Q100
Frequency: 33.8688 MHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 7.2mA
Current - Supply (Disable) (Max): 15µA
Voltage - Supply: 1.8V ~ 3.3V
Temperature Range - Operating: -20°C ~ 70°C
Case / Package: 4-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-4918-6,576-4918-
Base Product Number: DSC1001
RoHS Status: ROHS3 Compliant
MEMS OSC XO 33.8688MHZ CMOS SMD
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 1330271-DSC1001CE1-033.8688T | 150-DSC1001CE1-033.8688T-ND |
| Product Name | Crystals, Oscillators, Resonators - Oscillators | Oscillators |
| Oscillator Type | XO; XO (Standard) | XO |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; 4-VDFN |
| Features / Standards | RoHS | |
| Frequency | 33.87 MHz |