Microchip Technology, Inc. Oscillators DSC1001CC1-010.0000T

Description
MEMS OSC XO 10.0000MHZ CMOS SMD
Request a Quote Datasheet
Description
MEMS OSC XO 10.0000MHZ CMOS SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSC1001CC1-010.0000T-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 10.0000MHZ CMOS SMD

MEMS OSC XO 10.0000MHZ CMOS SMD

Buy Now Datasheet
Oscillators - DSC1001CC1-010.0000T - 771251-DSC1001CC1-010.0000T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1001CC1-010.0000T
771251-DSC1001CC1-010.0000T
Oscillators - DSC1001CC1-010.0000T 771251-DSC1001CC1-010.0000T
Manufacturer: Microchip Technology Win Source Part Number: 771251-DSC1001CC1-01 0.0000T Series: DSC1001 Packaging: Reel package Type: MEMS (Silicon) Operating Temperature Range: 0°C ~ 70°C Package: 4-SMD, No Lead Mounting: SMD Ratings: AEC-Q100 Frequency: 10MHz Operating Supply Voltage: 1.8 V ~ 3.3 V Function: Standby (Power Down) Output: CMOS Frequency Stability: ±50ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Maximum): 0.035" (0.90mm) Maximum Supply Current: 6.3mA Current - Supply (Disable) (Maximum): 15μA Alternative Parts (Cross-Reference): AMPMEED-10.0000T; AMPMEED-10.0000; AMPMEGD-10.0000T; AMPMEGD-10.0000; Introduction Date: February 01, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 771251-DSC1001CC1-010.0000T
Series: DSC1001
Packaging: Reel package
Type: MEMS (Silicon)
Operating Temperature Range: 0°C ~ 70°C
Package: 4-SMD, No Lead
Mounting: SMD
Ratings: AEC-Q100
Frequency: 10MHz
Operating Supply Voltage: 1.8 V ~ 3.3 V
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±50ppm
Categories: Crystals, Oscillators, Resonators
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Maximum): 0.035" (0.90mm)
Maximum Supply Current: 6.3mA
Current - Supply (Disable) (Maximum): 15μA
Alternative Parts (Cross-Reference): AMPMEED-10.0000T; AMPMEED-10.0000; AMPMEGD-10.0000T; AMPMEGD-10.0000;
Introduction Date: February 01, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 150-DSC1001CC1-010.0000T-ND 771251-DSC1001CC1-010.0000T
Product Name Oscillators Oscillators - DSC1001CC1-010.0000T
Oscillator Type XO MEMS (Silicon)
Package / Form Factor Surface Mount; 4-VDFN Surface Mount
Frequency Stability 50 ppm 50 ppm
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2XF24LXI005T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Surface Mount Oscillators - ECS-1633-270-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers