MEMS OSC XO 26.7000MHZ CMOS SMD
Win Source Part Number: 996218-DSC1001BL5-02
Category: Crystals, Oscillators, Resonators>Oscillato
Series: DSC1001
Type: XO (Standard)
Package: Tape & Reel (TR)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Ratings: AEC-Q100
Frequency: 26.7 MHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±10ppm
Current - Supply (Max): 6.3mA
Voltage - Supply: 1.8V ~ 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC1001
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 150-DSC1001BL5-026.7000T-ND | 996218-DSC1001BL5-026.7000T |
| Product Name | Oscillators | Crystals, Oscillators, Resonators - Oscillators |
| Oscillator Type | XO | XO; XO (Standard) |
| Package / Form Factor | Surface Mount; 4-VDFN | Surface Mount; 4-SMD, No Lead |
| Frequency Stability | 10 ppm | 10 ppm |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |