Win Source Part Number: 1170640-DSC1001BL5-0
Category: Crystals, Oscillators, Resonators>Oscillato
Series: DSC1001
Type: XO (Standard)
Package: Tape & Reel (TR)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Ratings: AEC-Q100
Frequency: 26.65 MHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±10ppm
Current - Supply (Max): 6.3mA
Voltage - Supply: 1.8V ~ 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC1001
MEMS OSC XO 26.6500MHZ CMOS SMD
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 1170640-DSC1001BL5-026.6500T | 150-DSC1001BL5-026.6500T-ND |
| Product Name | Crystals, Oscillators, Resonators - Oscillators | Oscillators |
| Oscillator Type | XO; XO (Standard) | XO |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; 4-VDFN |
| Frequency | 26.65 MHz | |
| Frequency Stability | 10 ppm | 10 ppm |