Microchip Technology, Inc. Crystals, Oscillators, Resonators - Oscillators DSC1001BL2-050.0000T

Description
Win Source Part Number: 1350925-DSC1001BL2-0 50.0000T Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC1001 Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 1,000 Ratings: AEC-Q100 Frequency: 50 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 7.2mA Voltage - Supply: 1.8V ~ 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC1001 Current - Supply (Disable) (Max): 15µA
Request a Quote Datasheet
Description
Win Source Part Number: 1350925-DSC1001BL2-0 50.0000T Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC1001 Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 1,000 Ratings: AEC-Q100 Frequency: 50 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 7.2mA Voltage - Supply: 1.8V ~ 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC1001 Current - Supply (Disable) (Max): 15µA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1350925-DSC1001BL2-050.0000T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1350925-DSC1001BL2-050.0000T
Crystals, Oscillators, Resonators - Oscillators 1350925-DSC1001BL2-050.0000T
Win Source Part Number: 1350925-DSC1001BL2-0 50.0000T Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC1001 Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 1,000 Ratings: AEC-Q100 Frequency: 50 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 7.2mA Voltage - Supply: 1.8V ~ 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC1001 Current - Supply (Disable) (Max): 15µA

Win Source Part Number: 1350925-DSC1001BL2-050.0000T
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DSC1001
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 1,000
Ratings: AEC-Q100
Frequency: 50 MHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 7.2mA
Voltage - Supply: 1.8V ~ 3.3V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC1001
Current - Supply (Disable) (Max): 15µA

Buy Now Datasheet
Oscillators - 150-DSC1001BL2-050.0000T-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 50.0000MHZ CMOS SMD

MEMS OSC XO 50.0000MHZ CMOS SMD

Buy Now Datasheet
MEMS OSC XO 50.0000MHZ CMOS SMD

MEMS OSC XO 50.0000MHZ CMOS SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators
Product Number 1350925-DSC1001BL2-050.0000T 150-DSC1001BL2-050.0000T-ND DSC1001BL2-050.0000T
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead Surface Mount; 4-VDFN Surface Mount; Surface Mount
Frequency 50 MHz 50 MHz
Frequency Stability 25 ppm 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data