Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Frequency: 1607 Hz ~ 1685 MHz
Function: Multiple, NonProgrammable
Voltage - Supply: 3V
Frequency Stability: ±20ppm @ 25°C
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
Height - Seated (Max): 0.228" (5.80mm)
MEMS OSC LP 99MHZ LVCMOS -40C-85
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 150-DSC1001BI2-099.0000T-ND | |
| Product Name | Connectors,Interconnects | Oscillators |
| Frequency | 0.0016 to 1685 MHz | |
| Frequency Stability | 20 ppm | 25 ppm |
| Supply Voltage | 3V | 1.7V ~ 3.6V |
| Oscillator Type | XO |