Microchip Technology, Inc. Oscillators DSC1001BE2-001.6000

Description
MEMS OSC XO 1.6000MHZ CMOS SMD
Request a Quote Datasheet
Description
MEMS OSC XO 1.6000MHZ CMOS SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSC1001BE2-001.6000-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 1.6000MHZ CMOS SMD

MEMS OSC XO 1.6000MHZ CMOS SMD

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1049076-DSC1001BE2-001.6000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1049076-DSC1001BE2-001.6000
Crystals, Oscillators, Resonators - Oscillators 1049076-DSC1001BE2-001.6000
Win Source Part Number: 1049076-DSC1001BE2-0 01.6000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: DSC1001 Type: XO (Standard) Package: Tube Height - Seated (Max): 0.035" (0.90mm) Standard Package: 72 Mounting: SMD (SMT) Ratings: AEC-Q100 Frequency: 1.6 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 16.6mA Current - Supply (Disable) (Max): 15µA Voltage - Supply: 1.8V ~ 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC1001

Win Source Part Number: 1049076-DSC1001BE2-001.6000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: DSC1001
Type: XO (Standard)
Package: Tube
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 72
Mounting: SMD (SMT)
Ratings: AEC-Q100
Frequency: 1.6 MHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 16.6mA
Current - Supply (Disable) (Max): 15µA
Voltage - Supply: 1.8V ~ 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC1001

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 150-DSC1001BE2-001.6000-ND 1049076-DSC1001BE2-001.6000
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-VDFN Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm 25 ppm
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data