Microchip Technology, Inc. Crystals, Oscillators, Resonators - Oscillators DSC1001AL5-025.0000

Description
Win Source Part Number: 1366448-DSC1001AL5-0 25.0000 Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 54 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: DSC1001 Package: Tube Product Status: Active Frequency: 25 MHz Package / Case: 4-SMD, No Lead Exposed Pad Base Product Number: DSC1001 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Ratings: AEC-Q100 Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.035" (0.90mm) REACH Status: REACH Unaffected ECCN: EAR99 Function: Standby (Power Down) Voltage - Supply: 1.8V ~ 3.3V Current - Supply (Max): 6.3mA Base Resonator: MEMS Output: CMOS Frequency Stability: ±10ppm Current - Supply (Disable) (Max): 15µA
Request a Quote Datasheet
Description
Win Source Part Number: 1366448-DSC1001AL5-0 25.0000 Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 54 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: DSC1001 Package: Tube Product Status: Active Frequency: 25 MHz Package / Case: 4-SMD, No Lead Exposed Pad Base Product Number: DSC1001 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Ratings: AEC-Q100 Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.035" (0.90mm) REACH Status: REACH Unaffected ECCN: EAR99 Function: Standby (Power Down) Voltage - Supply: 1.8V ~ 3.3V Current - Supply (Max): 6.3mA Base Resonator: MEMS Output: CMOS Frequency Stability: ±10ppm Current - Supply (Disable) (Max): 15µA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1366448-DSC1001AL5-025.0000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1366448-DSC1001AL5-025.0000
Crystals, Oscillators, Resonators - Oscillators 1366448-DSC1001AL5-025.0000
Win Source Part Number: 1366448-DSC1001AL5-0 25.0000 Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 54 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: DSC1001 Package: Tube Product Status: Active Frequency: 25 MHz Package / Case: 4-SMD, No Lead Exposed Pad Base Product Number: DSC1001 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Ratings: AEC-Q100 Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.035" (0.90mm) REACH Status: REACH Unaffected ECCN: EAR99 Function: Standby (Power Down) Voltage - Supply: 1.8V ~ 3.3V Current - Supply (Max): 6.3mA Base Resonator: MEMS Output: CMOS Frequency Stability: ±10ppm Current - Supply (Disable) (Max): 15µA

Win Source Part Number: 1366448-DSC1001AL5-025.0000
Category: Crystals, Oscillators, Resonators - Oscillators
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 54 pct.
Type: XO (Standard)
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: DSC1001
Package: Tube
Product Status: Active
Frequency: 25 MHz
Package / Case: 4-SMD, No Lead Exposed Pad
Base Product Number: DSC1001
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Ratings: AEC-Q100
Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max): 0.035" (0.90mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Standby (Power Down)
Voltage - Supply: 1.8V ~ 3.3V
Current - Supply (Max): 6.3mA
Base Resonator: MEMS
Output: CMOS
Frequency Stability: ±10ppm
Current - Supply (Disable) (Max): 15µA

Buy Now Datasheet
Oscillators - 150-DSC1001AL5-025.0000-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 25.0000MHZ CMOS SMD

MEMS OSC XO 25.0000MHZ CMOS SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1366448-DSC1001AL5-025.0000 150-DSC1001AL5-025.0000-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor 4-SMD, No Lead Exposed Pad Surface Mount; 4-VDFN Exposed Pad
Frequency 25 MHz
Frequency Stability 10 ppm 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - Direct Synthesizer - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 8000 to 27000 MHz
Output Power 13 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
4 Pin Oscillator S7 - S73305-24.000-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 24 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 863-510BBA106M250BAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers