Microchip Technology, Inc. Low-Power 29.4912MHz Clock and Timing IC DSC1001AL2-029.4912T

Description
Standard Clock Oscillators MEMS Oscillator, Low Power, 29.4912MHz, LVCMOS, -40C-105C, 25ppm, 7.0x5.0mm Product overview: DSC1001AL2-029.4912T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 29.4912MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 29.4912MHz, Clock and Timing IC, Stand Alone Programmers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 170-DSC1001AL2-029.4 912T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Standard Clock Oscillators MEMS Oscillator, Low Power, 29.4912MHz, LVCMOS, -40C-105C, 25ppm, 7.0x5.0mm Product overview: DSC1001AL2-029.4912T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 29.4912MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 29.4912MHz, Clock and Timing IC, Stand Alone Programmers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 170-DSC1001AL2-029.4 912T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power 29.4912MHz Clock and Timing IC
170-DSC1001AL2-029.4912T
Low-Power 29.4912MHz Clock and Timing IC 170-DSC1001AL2-029.4912T
Standard Clock Oscillators MEMS Oscillator, Low Power, 29.4912MHz, LVCMOS, -40C-105C, 25ppm, 7.0x5.0mm Product overview: DSC1001AL2-029.4912T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 29.4912MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 29.4912MHz, Clock and Timing IC, Stand Alone Programmers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 170-DSC1001AL2-029.4 912T can be used for catalog matching and distributor lookup.

Standard Clock Oscillators MEMS Oscillator, Low Power, 29.4912MHz, LVCMOS, -40C-105C, 25ppm, 7.0x5.0mm Product overview: DSC1001AL2-029.4912T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 29.4912MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 29.4912MHz, Clock and Timing IC, Stand Alone Programmers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 170-DSC1001AL2-029.4912T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 170-DSC1001AL2-029.4912T
Product Name Low-Power 29.4912MHz Clock and Timing IC
Bus Interface CMOS
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-3028-C8 - Micro Crystal AG
Specs
Bus Interface CMOS; I2C
Package Type Surface Mount
Supply Voltage 1.1 to 5.5 volts
View Details
Programmable Timers and Oscillators - HEF4541BT,652-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 4.5 to 15.5 volts
Frequency 36 MHz
View Details
TLC555 Low Power Timer - TLC555CPW - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
5 suppliers