Microchip Technology, Inc. Oscillators - DSC1001AL2-029.4912T DSC1001AL2-029.4912T

Description
Manufacturer: Microchip Technology Win Source Part Number: 917519-DSC1001AL2-02 9.4912T Series: DSC1001 Operating Temperature Range: -40°C ~ 105°C Features: 29.4912 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead Exposed Pad Package: Reel - TR Package: 4-SMD, No Lead Exposed Pad Mounting: Surface Mount Family Name: DSC1001 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 917519-DSC1001AL2-02 9.4912T Series: DSC1001 Operating Temperature Range: -40°C ~ 105°C Features: 29.4912 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead Exposed Pad Package: Reel - TR Package: 4-SMD, No Lead Exposed Pad Mounting: Surface Mount Family Name: DSC1001 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC1001AL2-029.4912T - 917519-DSC1001AL2-029.4912T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1001AL2-029.4912T
917519-DSC1001AL2-029.4912T
Oscillators - DSC1001AL2-029.4912T 917519-DSC1001AL2-029.4912T
Manufacturer: Microchip Technology Win Source Part Number: 917519-DSC1001AL2-02 9.4912T Series: DSC1001 Operating Temperature Range: -40°C ~ 105°C Features: 29.4912 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead Exposed Pad Package: Reel - TR Package: 4-SMD, No Lead Exposed Pad Mounting: Surface Mount Family Name: DSC1001 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 917519-DSC1001AL2-029.4912T
Series: DSC1001
Operating Temperature Range: -40°C ~ 105°C
Features: 29.4912 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead Exposed Pad
Package: Reel - TR
Package: 4-SMD, No Lead Exposed Pad
Mounting: Surface Mount
Family Name: DSC1001
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Oscillators - 150-DSC1001AL2-029.4912T-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC 29.4912MHZ LVCMOS 25PPM

MEMS OSC 29.4912MHZ LVCMOS 25PPM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 917519-DSC1001AL2-029.4912T 150-DSC1001AL2-029.4912T-ND
Product Name Oscillators - DSC1001AL2-029.4912T Oscillators
Package / Form Factor Surface Mount Surface Mount; 4-VDFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Oscillator Type XO
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 1734651 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillator Crystal - 510BAA250M000BAGR - Richardson RFPD
Specs
Frequency 250 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CC5V-T1A-32.768KHZ-7PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Surface Mount Oscillators - ECS-2018-240-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 suppliers