Microchip Technology, Inc. Oscillators DSC1001AL1-020.0000T

Description
MEMS OSC XO 20.0000MHZ CMOS SMD
Request a Quote Datasheet
Description
MEMS OSC XO 20.0000MHZ CMOS SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSC1001AL1-020.0000T-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 20.0000MHZ CMOS SMD

MEMS OSC XO 20.0000MHZ CMOS SMD

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 989790-DSC1001AL1-020.0000T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
989790-DSC1001AL1-020.0000T
Crystals, Oscillators, Resonators - Oscillators 989790-DSC1001AL1-020.0000T
Win Source Part Number: 989790-DSC1001AL1-02 0.0000T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: DSC1001 Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.035" (0.90mm) Standard Package: 1,000 Mounting: SMD (SMT) Ratings: AEC-Q100 Frequency: 20 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 6.5mA Voltage - Supply: 1.8V ~ 3.3V Package / Case: 4-SMD, No Lead Exposed Pad Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: DSC1001AL1-020.0000T TR,DSC1001AL1-020.00 00TDKR,DSC1001AL1-02 0.0000TCT Base Product Number: DSC1001

Win Source Part Number: 989790-DSC1001AL1-020.0000T
Category: Crystals, Oscillators, Resonators>Oscillators
Series: DSC1001
Type: XO (Standard)
Package: Tape & Reel
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Ratings: AEC-Q100
Frequency: 20 MHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 6.5mA
Voltage - Supply: 1.8V ~ 3.3V
Package / Case: 4-SMD, No Lead Exposed Pad
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: DSC1001AL1-020.0000TTR,DSC1001AL1-020.0000TDKR,DSC1001AL1-020.0000TCT
Base Product Number: DSC1001

Buy Now Datasheet
MEMS OSC XO 20.0000MHZ CMOS SMD

MEMS OSC XO 20.0000MHZ CMOS SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators Oscillators
Product Number 150-DSC1001AL1-020.0000T-ND 989790-DSC1001AL1-020.0000T DSC1001AL1-020.0000T
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO XO; XO (Standard) XO; XO (Standard)
Package / Form Factor Surface Mount; 4-VDFN Exposed Pad Surface Mount; 4-SMD, No Lead Exposed Pad Surface Mount; Surface Mount
Frequency Stability 50 ppm 50 ppm
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-.327-6-12-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
5 suppliers
Specialty Logic - SN74LVC1GX04DBVR - ODG (Origin Data Global)
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers