MEMS OSC XO 83.3330MHZ CMOS SMD
Manufacturer: Microchip Technology
Win Source Part Number: 917516-DSC1001AI2-08
Series: DSC1001
Operating Temperature Range: -40°C ~ 85°C
Features: 83.333 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead Exposed Pad
Package: Tube
Package: 4-SMD, No Lead Exposed Pad
Mounting: Surface Mount
Family Name: DSC1001
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 150-DSC1001AI2-083.3330-ND | 917516-DSC1001AI2-083.3330 |
| Product Name | Oscillators | Oscillators - DSC1001AI2-083.3330 |
| Oscillator Type | XO | |
| Package / Form Factor | Surface Mount; 4-VDFN Exposed Pad | Surface Mount |
| Frequency Stability | 25 ppm |