MEMS OSC XO 27.0016MHZ CMOS SMD
Manufacturer: Microchip Technology
Win Source Part Number: 917512-DSC1001AI2-02
Series: DSC1001
Operating Temperature Range: -40°C ~ 85°C
Features: 27.0016 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead Exposed Pad
Package: Reel - TR
Package: 4-SMD, No Lead Exposed Pad
Mounting: Surface Mount
Family Name: DSC1001
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DSC1001AI2-027.0016T
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 150-DSC1001AI2-027.0016T-ND | 917512-DSC1001AI2-027.0016T |
| Product Name | Oscillators | Oscillators - DSC1001AI2-027.0016T |
| Oscillator Type | XO | |
| Package / Form Factor | Surface Mount; 4-VDFN Exposed Pad | Surface Mount |
| Frequency Stability | 25 ppm |