Microchip Technology, Inc. Oscillators DSC1001AI2-025.0000T

Description
MEMS OSC XO 25.0000MHZ CMOS SMD
Request a Quote Datasheet
Description
MEMS OSC XO 25.0000MHZ CMOS SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSC1001AI2-025.0000T-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 25.0000MHZ CMOS SMD

MEMS OSC XO 25.0000MHZ CMOS SMD

Buy Now Datasheet
Oscillators - DSC1001AI2-025.0000T - 773401-DSC1001AI2-025.0000T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1001AI2-025.0000T
773401-DSC1001AI2-025.0000T
Oscillators - DSC1001AI2-025.0000T 773401-DSC1001AI2-025.0000T
Manufacturer: Microchip Technology Win Source Part Number: 773401-DSC1001AI2-02 5.0000T Series: DSC1001 Packaging: Reel package Type: MEMS (Silicon) Operating Temperature Range: -40°C ~ 85°C Package: 4-SMD, No Lead Exposed Pad Mounting: SMD Ratings: AEC-Q100 Frequency: 25MHz Operating Supply Voltage: 1.8 V ~ 3.3 V Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Maximum): 0.035" (0.90mm) Maximum Supply Current: 6.3mA Current - Supply (Disable) (Maximum): 15μA Alternative Parts (Cross-Reference): EMRA13J2J-25.000M TR; EMRA15J1J-25.000M; SiT1602BC-83-28S-25. 000000T; SiT8208AI-8F-28S-25. 000000; Introduction Date: February 01, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 773401-DSC1001AI2-025.0000T
Series: DSC1001
Packaging: Reel package
Type: MEMS (Silicon)
Operating Temperature Range: -40°C ~ 85°C
Package: 4-SMD, No Lead Exposed Pad
Mounting: SMD
Ratings: AEC-Q100
Frequency: 25MHz
Operating Supply Voltage: 1.8 V ~ 3.3 V
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±25ppm
Categories: Crystals, Oscillators, Resonators
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Maximum): 0.035" (0.90mm)
Maximum Supply Current: 6.3mA
Current - Supply (Disable) (Maximum): 15μA
Alternative Parts (Cross-Reference): EMRA13J2J-25.000M TR; EMRA15J1J-25.000M; SiT1602BC-83-28S-25.000000T; SiT8208AI-8F-28S-25.000000;
Introduction Date: February 01, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 150-DSC1001AI2-025.0000T-ND 773401-DSC1001AI2-025.0000T
Product Name Oscillators Oscillators - DSC1001AI2-025.0000T
Oscillator Type XO MEMS (Silicon)
Package / Form Factor Surface Mount; 4-VDFN Exposed Pad Surface Mount
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SIT1534AI-H4-DCC-08.192 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0082 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Oscillators - 2195-OM-7605-C9-32.768KHZ-20PPM-TB-QACT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Oscillators - 863-510BAA16M0000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers