Microchip Technology, Inc. Oscillators - DSC1001AI2-024.5760T DSC1001AI2-024.5760T

Description
Manufacturer: Microchip Technology Win Source Part Number: 869669-DSC1001AI2-02 4.5760T Series: DSC1001 Operating Temperature Range: -40°C ~ 85°C Features: 24.576 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead Exposed Pad Package: Reel - TR Package: 4-SMD, No Lead Exposed Pad Mounting: Surface Mount Family Name: DSC1001 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 869669-DSC1001AI2-02 4.5760T Series: DSC1001 Operating Temperature Range: -40°C ~ 85°C Features: 24.576 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead Exposed Pad Package: Reel - TR Package: 4-SMD, No Lead Exposed Pad Mounting: Surface Mount Family Name: DSC1001 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC1001AI2-024.5760T - 869669-DSC1001AI2-024.5760T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1001AI2-024.5760T
869669-DSC1001AI2-024.5760T
Oscillators - DSC1001AI2-024.5760T 869669-DSC1001AI2-024.5760T
Manufacturer: Microchip Technology Win Source Part Number: 869669-DSC1001AI2-02 4.5760T Series: DSC1001 Operating Temperature Range: -40°C ~ 85°C Features: 24.576 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead Exposed Pad Package: Reel - TR Package: 4-SMD, No Lead Exposed Pad Mounting: Surface Mount Family Name: DSC1001 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 869669-DSC1001AI2-024.5760T
Series: DSC1001
Operating Temperature Range: -40°C ~ 85°C
Features: 24.576 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead Exposed Pad
Package: Reel - TR
Package: 4-SMD, No Lead Exposed Pad
Mounting: Surface Mount
Family Name: DSC1001
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Oscillators - 150-DSC1001AI2-024.5760T-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 24.5760MHZ CMOS SMD

MEMS OSC XO 24.5760MHZ CMOS SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 869669-DSC1001AI2-024.5760T 150-DSC1001AI2-024.5760T-ND
Product Name Oscillators - DSC1001AI2-024.5760T Oscillators
Package / Form Factor Surface Mount Surface Mount; 4-VDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Oscillator Type XO
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675301P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details
Oscillator Crystal - 510ACA150M250AAGR - Richardson RFPD
Specs
Frequency 150 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals, Oscillators, Resonators - Crystals - 1366374-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
4 suppliers
Surface Mount Oscillators - ECOC-2522-38.880-3HC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Frequency 38.88 MHz
View Details
3 suppliers