Microchip Technology, Inc. Oscillators - DSC1001AI2-008.0000T DSC1001AI2-008.0000T

Description
Manufacturer: Microchip Technology Win Source Part Number: 1035144-DSC1001AI2-0 08.0000T Packaging: Reel - TR Type: MEMS (Silicon) Height - Seated (Max): 0.035" (0.90mm) Mounting: SMD (SMT) Ratings: AEC-Q100 Frequency: 8MHz Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 6.3mA Current - Supply (Disable) (Max): 15μA Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Purpose: Standby (Power Down) Supply Voltage - Operating: 1.8 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1035144-DSC1001AI2-0 08.0000T Packaging: Reel - TR Type: MEMS (Silicon) Height - Seated (Max): 0.035" (0.90mm) Mounting: SMD (SMT) Ratings: AEC-Q100 Frequency: 8MHz Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 6.3mA Current - Supply (Disable) (Max): 15μA Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Purpose: Standby (Power Down) Supply Voltage - Operating: 1.8 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC1001AI2-008.0000T - 1035144-DSC1001AI2-008.0000T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1001AI2-008.0000T
1035144-DSC1001AI2-008.0000T
Oscillators - DSC1001AI2-008.0000T 1035144-DSC1001AI2-008.0000T
Manufacturer: Microchip Technology Win Source Part Number: 1035144-DSC1001AI2-0 08.0000T Packaging: Reel - TR Type: MEMS (Silicon) Height - Seated (Max): 0.035" (0.90mm) Mounting: SMD (SMT) Ratings: AEC-Q100 Frequency: 8MHz Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 6.3mA Current - Supply (Disable) (Max): 15μA Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Purpose: Standby (Power Down) Supply Voltage - Operating: 1.8 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1035144-DSC1001AI2-008.0000T
Packaging: Reel - TR
Type: MEMS (Silicon)
Height - Seated (Max): 0.035" (0.90mm)
Mounting: SMD (SMT)
Ratings: AEC-Q100
Frequency: 8MHz
Output: CMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 6.3mA
Current - Supply (Disable) (Max): 15μA
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Purpose: Standby (Power Down)
Supply Voltage - Operating: 1.8 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Oscillators - 150-DSC1001AI2-008.0000T-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 8.0000MHZ CMOS SMD

MEMS OSC XO 8.0000MHZ CMOS SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1035144-DSC1001AI2-008.0000T 150-DSC1001AI2-008.0000T-ND
Product Name Oscillators - DSC1001AI2-008.0000T Oscillators
Oscillator Type MEMS (Silicon) XO
Package / Form Factor Surface Mount Surface Mount; 4-VDFN Exposed Pad
Frequency 8 MHz
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OCXOWT-BV316MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP Module, 4 Leads
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Programmable Timers and Oscillators - CY2X014FLXIT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details