Microchip Technology, Inc. Oscillators - DSC1001AE2-058.0000T DSC1001AE2-058.0000T

Description
Manufacturer: Microchip Technology Win Source Part Number: 773400-DSC1001AE2-05 8.0000T Series: DSC1001 Packaging: Reel package Type: MEMS (Silicon) Operating Temperature Range: -20°C ~ 70°C Package: 4-SMD, No Lead Exposed Pad Mounting: SMD Ratings: AEC-Q100 Frequency: 58MHz Operating Supply Voltage: 1.8 V ~ 3.3 V Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Maximum): 0.035" (0.90mm) Maximum Supply Current: 7.2mA Current - Supply (Disable) (Maximum): 15μA Alternative Parts (Cross-Reference): SiT8008BC-83-25S-58. 000000; SiT8008AI-82-25S-58. 000000; SiT8008BC-82-25S-58. 000000Y; SiT8008BI-82-33S-58. 000000Y; Introduction Date: February 01, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 773400-DSC1001AE2-05 8.0000T Series: DSC1001 Packaging: Reel package Type: MEMS (Silicon) Operating Temperature Range: -20°C ~ 70°C Package: 4-SMD, No Lead Exposed Pad Mounting: SMD Ratings: AEC-Q100 Frequency: 58MHz Operating Supply Voltage: 1.8 V ~ 3.3 V Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Maximum): 0.035" (0.90mm) Maximum Supply Current: 7.2mA Current - Supply (Disable) (Maximum): 15μA Alternative Parts (Cross-Reference): SiT8008BC-83-25S-58. 000000; SiT8008AI-82-25S-58. 000000; SiT8008BC-82-25S-58. 000000Y; SiT8008BI-82-33S-58. 000000Y; Introduction Date: February 01, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC1001AE2-058.0000T - 773400-DSC1001AE2-058.0000T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1001AE2-058.0000T
773400-DSC1001AE2-058.0000T
Oscillators - DSC1001AE2-058.0000T 773400-DSC1001AE2-058.0000T
Manufacturer: Microchip Technology Win Source Part Number: 773400-DSC1001AE2-05 8.0000T Series: DSC1001 Packaging: Reel package Type: MEMS (Silicon) Operating Temperature Range: -20°C ~ 70°C Package: 4-SMD, No Lead Exposed Pad Mounting: SMD Ratings: AEC-Q100 Frequency: 58MHz Operating Supply Voltage: 1.8 V ~ 3.3 V Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Maximum): 0.035" (0.90mm) Maximum Supply Current: 7.2mA Current - Supply (Disable) (Maximum): 15μA Alternative Parts (Cross-Reference): SiT8008BC-83-25S-58. 000000; SiT8008AI-82-25S-58. 000000; SiT8008BC-82-25S-58. 000000Y; SiT8008BI-82-33S-58. 000000Y; Introduction Date: February 01, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 773400-DSC1001AE2-058.0000T
Series: DSC1001
Packaging: Reel package
Type: MEMS (Silicon)
Operating Temperature Range: -20°C ~ 70°C
Package: 4-SMD, No Lead Exposed Pad
Mounting: SMD
Ratings: AEC-Q100
Frequency: 58MHz
Operating Supply Voltage: 1.8 V ~ 3.3 V
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±25ppm
Categories: Crystals, Oscillators, Resonators
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Maximum): 0.035" (0.90mm)
Maximum Supply Current: 7.2mA
Current - Supply (Disable) (Maximum): 15μA
Alternative Parts (Cross-Reference): SiT8008BC-83-25S-58.000000; SiT8008AI-82-25S-58.000000; SiT8008BC-82-25S-58.000000Y; SiT8008BI-82-33S-58.000000Y;
Introduction Date: February 01, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 773400-DSC1001AE2-058.0000T
Product Name Oscillators - DSC1001AE2-058.0000T
Oscillator Type MEMS (Silicon)
Package / Form Factor Surface Mount
Frequency 58 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0003.150000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0032 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 296-51346-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Oscillators - VME MASTER OSCILLATOR - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 160 to 1920 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S7 - S73310T-65.536-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 65.54 MHz
Frequency Stability 100 ppm
View Details