Microchip Technology, Inc. Crystals, Oscillators, Resonators - Stand Alone Programmers DSC-TIMEFLASH

Description
Win Source Part Number: 1343612-DSC-TIMEFLAS H Category: Crystals, Oscillators, Resonators - Stand Alone Programmers Series: TimeFlash Type: Programming Kit Package: Bulk For Use With/Related Products: MEMS Oscillators Standard Package: 1 Contents: Cable, Programmer, Software, Tweezer, USB Flash Drive ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.80.9000 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1343612-DSC-TIMEFLAS H Category: Crystals, Oscillators, Resonators - Stand Alone Programmers Series: TimeFlash Type: Programming Kit Package: Bulk For Use With/Related Products: MEMS Oscillators Standard Package: 1 Contents: Cable, Programmer, Software, Tweezer, USB Flash Drive ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.80.9000 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Stand Alone Programmers - 1343612-DSC-TIMEFLASH - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Stand Alone Programmers
1343612-DSC-TIMEFLASH
Crystals, Oscillators, Resonators - Stand Alone Programmers 1343612-DSC-TIMEFLASH
Win Source Part Number: 1343612-DSC-TIMEFLAS H Category: Crystals, Oscillators, Resonators - Stand Alone Programmers Series: TimeFlash Type: Programming Kit Package: Bulk For Use With/Related Products: MEMS Oscillators Standard Package: 1 Contents: Cable, Programmer, Software, Tweezer, USB Flash Drive ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.80.9000 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1343612-DSC-TIMEFLASH
Category: Crystals, Oscillators, Resonators - Stand Alone Programmers
Series: TimeFlash
Type: Programming Kit
Package: Bulk
For Use With/Related Products: MEMS Oscillators
Standard Package: 1
Contents: Cable, Programmer, Software, Tweezer, USB Flash Drive
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.80.9000
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1343612-DSC-TIMEFLASH
Product Name Crystals, Oscillators, Resonators - Stand Alone Programmers
Oscillator Type Programming Kit
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - LMK60I2-100M00SIAR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Programmable Timers and Oscillators - 9513APC-G - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
3 suppliers
Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
Oscillators - 863-510BAA100M000CAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details