Microchip Technology, Inc. Crystals, Oscillators, Resonators - Stand Alone Programmers DSC-TIMEFLASH-KIT2

Description
Win Source Part Number: 1343609-DSC-TIMEFLAS H-KIT2 Category: Crystals, Oscillators, Resonators - Stand Alone Programmers Series: TimeFlash Type: Programming Kit Package: Bulk For Use With/Related Products: MEMS Oscillators Standard Package: 1 Contents: Cable, Programmer, Socket Cards, Software, Tweezer, USB Flash Drive ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1343609-DSC-TIMEFLAS H-KIT2 Category: Crystals, Oscillators, Resonators - Stand Alone Programmers Series: TimeFlash Type: Programming Kit Package: Bulk For Use With/Related Products: MEMS Oscillators Standard Package: 1 Contents: Cable, Programmer, Socket Cards, Software, Tweezer, USB Flash Drive ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Stand Alone Programmers - 1343609-DSC-TIMEFLASH-KIT2 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Stand Alone Programmers
1343609-DSC-TIMEFLASH-KIT2
Crystals, Oscillators, Resonators - Stand Alone Programmers 1343609-DSC-TIMEFLASH-KIT2
Win Source Part Number: 1343609-DSC-TIMEFLAS H-KIT2 Category: Crystals, Oscillators, Resonators - Stand Alone Programmers Series: TimeFlash Type: Programming Kit Package: Bulk For Use With/Related Products: MEMS Oscillators Standard Package: 1 Contents: Cable, Programmer, Socket Cards, Software, Tweezer, USB Flash Drive ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1343609-DSC-TIMEFLASH-KIT2
Category: Crystals, Oscillators, Resonators - Stand Alone Programmers
Series: TimeFlash
Type: Programming Kit
Package: Bulk
For Use With/Related Products: MEMS Oscillators
Standard Package: 1
Contents: Cable, Programmer, Socket Cards, Software, Tweezer, USB Flash Drive
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet
Crystals, Oscillators, Resonators - Stand Alone Programmers - DSC-TIMEFLASH-KIT2 - Acme Chip Technology Co., Limited
Shenzhen, China
Crystals, Oscillators, Resonators - Stand Alone Programmers
DSC-TIMEFLASH-KIT2
Crystals, Oscillators, Resonators - Stand Alone Programmers DSC-TIMEFLASH-KIT2
TIMEFLASH OSCILLATOR PROGRAMMING

TIMEFLASH OSCILLATOR PROGRAMMING

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators
Product Number 1343609-DSC-TIMEFLASH-KIT2 DSC-TIMEFLASH-KIT2
Product Name Crystals, Oscillators, Resonators - Stand Alone Programmers Crystals, Oscillators, Resonators - Stand Alone Programmers
Oscillator Type Programming Kit Programming Kit
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-7050-10.000-BN-TR - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1198723-SIT1602AC-83-33E-24.000000Y - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 24 MHz
View Details
Programmable Timers and Oscillators - TP82C54-2 - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers