Microchip Technology, Inc. Crystals, Oscillators, Resonators - Stand Alone Programmers DSC-TIMEFLASH-KIT

Description
Win Source Part Number: 1343611-DSC-TIMEFLAS H-KIT Category: Crystals, Oscillators, Resonators - Stand Alone Programmers Series: TimeFlash Type: Programming Kit Package: Bulk For Use With/Related Products: MEMS Oscillators Standard Package: 1 Contents: Cable, Programmer, Socket Cards, Software, Tweezer, USB Flash Drive ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Microchip Technology Base Product Number: DSC-TIMEFLASH
Request a Quote Datasheet
Description
Win Source Part Number: 1343611-DSC-TIMEFLAS H-KIT Category: Crystals, Oscillators, Resonators - Stand Alone Programmers Series: TimeFlash Type: Programming Kit Package: Bulk For Use With/Related Products: MEMS Oscillators Standard Package: 1 Contents: Cable, Programmer, Socket Cards, Software, Tweezer, USB Flash Drive ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Microchip Technology Base Product Number: DSC-TIMEFLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Stand Alone Programmers - 1343611-DSC-TIMEFLASH-KIT - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Stand Alone Programmers
1343611-DSC-TIMEFLASH-KIT
Crystals, Oscillators, Resonators - Stand Alone Programmers 1343611-DSC-TIMEFLASH-KIT
Win Source Part Number: 1343611-DSC-TIMEFLAS H-KIT Category: Crystals, Oscillators, Resonators - Stand Alone Programmers Series: TimeFlash Type: Programming Kit Package: Bulk For Use With/Related Products: MEMS Oscillators Standard Package: 1 Contents: Cable, Programmer, Socket Cards, Software, Tweezer, USB Flash Drive ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Microchip Technology Base Product Number: DSC-TIMEFLASH

Win Source Part Number: 1343611-DSC-TIMEFLASH-KIT
Category: Crystals, Oscillators, Resonators - Stand Alone Programmers
Series: TimeFlash
Type: Programming Kit
Package: Bulk
For Use With/Related Products: MEMS Oscillators
Standard Package: 1
Contents: Cable, Programmer, Socket Cards, Software, Tweezer, USB Flash Drive
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Microchip Technology
Base Product Number: DSC-TIMEFLASH

Buy Now Datasheet
Crystals, Oscillators, Resonators - Stand Alone Programmers - DSC-TIMEFLASH-KIT - Acme Chip Technology Co., Limited
Shenzhen, China
Crystals, Oscillators, Resonators - Stand Alone Programmers
DSC-TIMEFLASH-KIT
Crystals, Oscillators, Resonators - Stand Alone Programmers DSC-TIMEFLASH-KIT
TIMEFLASH OSCILLATOR PROGRAMMING

TIMEFLASH OSCILLATOR PROGRAMMING

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators
Product Number 1343611-DSC-TIMEFLASH-KIT DSC-TIMEFLASH-KIT
Product Name Crystals, Oscillators, Resonators - Stand Alone Programmers Crystals, Oscillators, Resonators - Stand Alone Programmers
Oscillator Type Programming Kit Programming Kit
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X014LXI106T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details
Oscillators - X109-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - CD4541BE - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 0.1000 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details