Microchip Technology, Inc. Oscillators DSA6301HA1AB-027.0000TVAO

Description
27MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-VFLGA
Request a Quote Datasheet
Description
27MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-VFLGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSA6301HA1AB-027.0000TVAOTR-ND - DigiKey
Thief River Falls, MN, United States
27MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-VFLGA

27MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-VFLGA

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1344519-DSA6301HA1AB-027.0000TVAO - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1344519-DSA6301HA1AB-027.0000TVAO
Crystals, Oscillators, Resonators - Oscillators 1344519-DSA6301HA1AB-027.0000TVAO
Win Source Part Number: 1344519-DSA6301HA1AB -027.0000TVAO Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC63XXB Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 1,000 Ratings: AEC-Q100 Frequency: 27 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±50ppm Current - Supply (Max): 3mA (Typ) Spread Spectrum Bandwidth: ±0.25%, Center Spread Voltage - Supply: 1.71V ~ 3.63V Mounting Type: Surface Mount Package / Case: 4-VFLGA Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 32 pct. Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSA6301

Win Source Part Number: 1344519-DSA6301HA1AB-027.0000TVAO
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DSC63XXB
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 1,000
Ratings: AEC-Q100
Frequency: 27 MHz
Function: Enable/Disable
Output: LVCMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 3mA (Typ)
Spread Spectrum Bandwidth: ±0.25%, Center Spread
Voltage - Supply: 1.71V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 4-VFLGA
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSA6301

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 150-DSA6301HA1AB-027.0000TVAOTR-ND 1344519-DSA6301HA1AB-027.0000TVAO
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-VFLGA 4-VFLGA
Frequency Stability 50 ppm 50 ppm
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI312T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 312 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details
Surface Mount Oscillators - ECS-2018-100-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - SN74S124NG4 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 1.00E-6 to 60 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers