Microchip Technology, Inc. Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators DSA612RL3A-01Q9TVAO

Description
Win Source Part Number: 1345142-DSA612RL3A-0 1Q9TVAO Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSA612 Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Standard Package: 1,000 Ratings: AEC-Q100 Function: Enable/Disable Output: LVCMOS Height: 0.035" (0.89mm) Frequency Stability: ±20ppm Current - Supply (Max): 6mA Voltage - Supply: 1.71V ~ 3.63V Package / Case: 6-VFLGA Temperature Range - Operating: -40°C ~ 105°C Frequency - Output 1: 32.768kHz Frequency - Output 2: 32.768kHz ECCN: EAR99 Fake Threat In the Open Market: 50 pct. Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Current - Supply (Disable) (Max): 3 mA
Request a Quote Datasheet
Description
Win Source Part Number: 1345142-DSA612RL3A-0 1Q9TVAO Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSA612 Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Standard Package: 1,000 Ratings: AEC-Q100 Function: Enable/Disable Output: LVCMOS Height: 0.035" (0.89mm) Frequency Stability: ±20ppm Current - Supply (Max): 6mA Voltage - Supply: 1.71V ~ 3.63V Package / Case: 6-VFLGA Temperature Range - Operating: -40°C ~ 105°C Frequency - Output 1: 32.768kHz Frequency - Output 2: 32.768kHz ECCN: EAR99 Fake Threat In the Open Market: 50 pct. Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Current - Supply (Disable) (Max): 3 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1345142-DSA612RL3A-01Q9TVAO - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
1345142-DSA612RL3A-01Q9TVAO
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators 1345142-DSA612RL3A-01Q9TVAO
Win Source Part Number: 1345142-DSA612RL3A-0 1Q9TVAO Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSA612 Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Standard Package: 1,000 Ratings: AEC-Q100 Function: Enable/Disable Output: LVCMOS Height: 0.035" (0.89mm) Frequency Stability: ±20ppm Current - Supply (Max): 6mA Voltage - Supply: 1.71V ~ 3.63V Package / Case: 6-VFLGA Temperature Range - Operating: -40°C ~ 105°C Frequency - Output 1: 32.768kHz Frequency - Output 2: 32.768kHz ECCN: EAR99 Fake Threat In the Open Market: 50 pct. Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Current - Supply (Disable) (Max): 3 mA

Win Source Part Number: 1345142-DSA612RL3A-01Q9TVAO
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Series: DSA612
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Standard Package: 1,000
Ratings: AEC-Q100
Function: Enable/Disable
Output: LVCMOS
Height: 0.035" (0.89mm)
Frequency Stability: ±20ppm
Current - Supply (Max): 6mA
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 6-VFLGA
Temperature Range - Operating: -40°C ~ 105°C
Frequency - Output 1: 32.768kHz
Frequency - Output 2: 32.768kHz
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Current - Supply (Disable) (Max): 3 mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1345142-DSA612RL3A-01Q9TVAO
Product Name Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-200-12-33Q-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 20 MHz
View Details
6 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
32 kHz TCXOs - SiT1566AC-JE-XXE-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details