Win Source Part Number: 1344497-DSA6101JI1B-
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DSA61XX
Type: XO (Standard)
Package: Tube
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 140
Ratings: AEC-Q100
Frequency: 50 MHz
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 3mA (Typ)
Voltage - Supply: 1.71V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 4-VLGA
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSA6101
50MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-VLGA
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 1344497-DSA6101JI1B-050.0000VAO | 150-DSA6101JI1B-050.0000VAO-ND |
| Product Name | Crystals, Oscillators, Resonators - Oscillators | Oscillators |
| Oscillator Type | XO; XO (Standard) | XO |
| Package / Form Factor | 4-VLGA | Surface Mount; 4-VLGA |
| Frequency | 50 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |