Microchip Technology, Inc. Oscillators DSA6011MI2B-016.0000VAO

Description
16MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VFLGA
Request a Quote Datasheet
Description
16MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VFLGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSA6011MI2B-016.0000VAO-ND - DigiKey
Thief River Falls, MN, United States
16MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VFLGA

16MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VFLGA

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1345099-DSA6011MI2B-016.0000VAO - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1345099-DSA6011MI2B-016.0000VAO
Crystals, Oscillators, Resonators - Oscillators 1345099-DSA6011MI2B-016.0000VAO
Win Source Part Number: 1345099-DSA6011MI2B- 016.0000VAO Category: Crystals, Oscillators, Resonators - Oscillators Series: DSA60XX Type: XO (Standard) Package: Bag Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 100 Ratings: AEC-Q100 Frequency: 16 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Mounting Type: Surface Mount Package / Case: 4-VFLGA Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Current - Supply (Disable) (Max): 1.5µA (Typ)

Win Source Part Number: 1345099-DSA6011MI2B-016.0000VAO
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DSA60XX
Type: XO (Standard)
Package: Bag
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 100
Ratings: AEC-Q100
Frequency: 16 MHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 1.3mA (Typ)
Voltage - Supply: 1.71V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 4-VFLGA
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Current - Supply (Disable) (Max): 1.5µA (Typ)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 150-DSA6011MI2B-016.0000VAO-ND 1345099-DSA6011MI2B-016.0000VAO
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-VFLGA 4-VFLGA
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

VCO / SURF MOUNT / RoHS - ROS-1900+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details
6 Pin Oscillator S5A - S5A25025-155.520-P-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5A
Frequency 156 MHz
Frequency Stability 25 ppm
View Details