32.768kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VFLGA
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 150-DSA6011HL2B-032K768VAO-ND |
| Product Name | Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount; 4-VFLGA |
| Frequency Stability | 25 ppm |