32.768kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-VFLGA
MEMS OSC AUTO LOWPWR -40C-85C
MEMS OSC AUTO LOWPWR -40C-85C
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 150-DSA6003MI3B-032K768TVAOTR-ND |
| Product Name | Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount; 4-VFLGA |
| Frequency Stability | 20 ppm |